IC MUX/DEMUX 2:1 12GBPS 40TQFN Product overview: PI3DBS12412AZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3DBS12412AZLEX
IC MUX/DEMUX 2:1 12GBPS 40TQFN
Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
IC MUX/DEMUX 2:1 12GBPS 40TQFN
Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-PI3DBS12412AZLEX | 31-PI3DBS12412AZLEXDKR-ND | PI3DBS12412AZLEX | 29AK3558 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Analogue Mux/demux, 2 Diodes Inc. |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3.3 volts | 3.3 volts | ||
| Bandwidth | 11300 MHz | 11300 MHz | 11300 MHz | |
| Power Dissipation | 100 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |