IC BUS SWITCH 1 X 8:8 20TQFN Product overview: PI3CH800ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH800ZHEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930390-PI3CH800ZHEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3CH800
Categories: Integrated Circuits (ICs)
Case / Package: 20-TQFN (4.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3CH800ZHEXDITR, PI3CH800ZHEXDIDKR, PI3CH800ZHEXDICT
Bus Switch 1 x 8:8 20-TQFN (4.5x3.5)
Bus Switch 1 x 8:8 20-TQFN (4.5x3.5)
Bus Switch 1 x 8:8 20-TQFN (4.5x3.5)
IC BUS SWITCH 1 X 8:8 20TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-PI3CH800ZHEX | 930390-PI3CH800ZHEX | PI3CH800ZHEXDIDKR-ND | PI3CH800ZHEX |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH800ZHEX | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2.25 to 3.63 volts | |||
| Power Dissipation | 500 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |