DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3CH800ZHEX

Description
Bus Switch 1 x 8:8 20-TQFN (4.5x3.5)
Description
Bus Switch 1 x 8:8 20-TQFN (4.5x3.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The PI3CH800ZHEX is an 8-bit bus switch designed for high-speed signal switching applications. It operates with supply voltages of 1.8V, 2.5V, or 3.3V and features a low on-resistance of 4 to 8 ohms, depending on the supply voltage and current conditions. The device supports hot plugging and has a bandwidth of up to 500 MHz, making it suitable for high-frequency applications. It has a low quiescent power supply current of 0.2 to 0.5 mA and operates within a temperature range of -40°C to +85°C. The switch is enabled with a low control signal, allowing for efficient signal routing. The PI3CH800ZHEX is packaged in a very thin quad flat no-lead (TQFN) format, which is advantageous for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The PI3CH800ZHEX is an 8-bit bus switch designed for high-speed signal switching applications. It operates with supply voltages of 1.8V, 2.5V, or 3.3V and features a low on-resistance of 4 to 8 ohms, depending on the supply voltage and current conditions. The device supports hot plugging and has a bandwidth of up to 500 MHz, making it suitable for high-frequency applications. It has a low quiescent power supply current of 0.2 to 0.5 mA and operates within a temperature range of -40°C to +85°C. The switch is enabled with a low control signal, allowing for efficient signal routing. The PI3CH800ZHEX is packaged in a very thin quad flat no-lead (TQFN) format, which is advantageous for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3CH800ZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3CH800ZHEX
Signal Switches, Multiplexers, Decoders PI3CH800ZHEX
Bus Switch 1 x 8:8 20-TQFN (4.5x3.5)

Bus Switch 1 x 8:8 20-TQFN (4.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI3CH800ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3CH800ZHEX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3CH800ZHEX
IC BUS SWITCH 1 X 8:8 20TQFN

IC BUS SWITCH 1 X 8:8 20TQFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI3CH800ZHEX PI3CH800ZHEX
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.3V; 1.8V, 2.5V, 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S253DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
Signal Switches, Multiplexers, Decoders - 74CBT162292DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74HC153DB,112 - Rochester Electronics
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details
3 suppliers