DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH480ZHDEX PI3CH480ZHDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889084-PI3CH480ZHDEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3CH480 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3CH480ZHDEXDITR, PI3CH480ZHDEXDIDKR, PI3CH480ZHDEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889084-PI3CH480ZHDEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3CH480 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3CH480ZHDEXDITR, PI3CH480ZHDEXDIDKR, PI3CH480ZHDEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH480ZHDEX - 889084-PI3CH480ZHDEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH480ZHDEX
889084-PI3CH480ZHDEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH480ZHDEX 889084-PI3CH480ZHDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889084-PI3CH480ZHDEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3CH480 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3CH480ZHDEXDITR, PI3CH480ZHDEXDIDKR, PI3CH480ZHDEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889084-PI3CH480ZHDEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3CH480
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3CH480ZHDEXDITR, PI3CH480ZHDEXDIDKR, PI3CH480ZHDEXDICT

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3CH480ZHDEX
Analog Switch and Multiplexer IC 743-PI3CH480ZHDEX
IC MUX/DEMUX 4 X 2:1 16UQFN Product overview: PI3CH480ZHDEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH480ZHDEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 4 X 2:1 16UQFN Product overview: PI3CH480ZHDEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH480ZHDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 31-PI3CH480ZHDEXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3CH480ZHDEXTR-ND
Signal Switches, Multiplexers, Decoders 31-PI3CH480ZHDEXTR-ND
Multiplexer/Demultip lexer 4 x 2:1 16-UQFN (3x3)

Multiplexer/Demultiplexer 4 x 2:1 16-UQFN (3x3)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3CH480ZHDEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3CH480ZHDEX
Logic - Signal Switches, Multiplexers, Decoders PI3CH480ZHDEX
IC MUX/DEMUX 4 X 2:1 16UQFN

IC MUX/DEMUX 4 X 2:1 16UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 889084-PI3CH480ZHDEX 743-PI3CH480ZHDEX 31-PI3CH480ZHDEXTR-ND PI3CH480ZHDEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH480ZHDEX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-UQFN (3x3) Tape & Reel (TR) 16-UFQFN
Standards and Certifications RoHS
Supply Voltage (VS) 2.5 volts
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bus switch - 74CBTLV3125BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Multiplexer & Demultiplexer ICs - 1915277 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details