The PI3CH480LE is a 4-channel 2:1 multiplexer/demultip
Manufacturer: Pericom
Win Source Part Number: 1237404-PI3CH480LE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Fibre Optics, Imaging, Video & Vision, Communications & Networking
Multiplexer/Demultip
IC MUX/DEMUX 4 X 2:1 16TSSOP Product overview: PI3CH480LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH480LE can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 4 X 2:1 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1237404-PI3CH480LE | PI3CH480LE-ND | 743-PI3CH480LE | PI3CH480LE |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH480LE | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "16-TSSOP | Tube | ||
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2.5 volts |