DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3CH401LEX

Description
Win Source Part Number: 988693-PI3CH401LEX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI3CH401
Request a Quote Datasheet
Description
Win Source Part Number: 988693-PI3CH401LEX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI3CH401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
988693-PI3CH401LEX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 988693-PI3CH401LEX
Win Source Part Number: 988693-PI3CH401LEX Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 2.25V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI3CH401

Win Source Part Number: 988693-PI3CH401LEX
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus Switch
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI3CH401

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 988693-PI3CH401LEX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.25V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - JM38510/30701SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
Dual 2-to-4 line decoder/demultiplexer - 74LVC139PW,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers