DIODES Incorporated Analog Switch and Multiplexer IC PI3CH400ZBEX

Description
IC BUS SWITCH 1 X 1:1 14QFN Product overview: PI3CH400ZBEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH400ZBEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS SWITCH 1 X 1:1 14QFN Product overview: PI3CH400ZBEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH400ZBEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switch and Multiplexer IC - 743-PI3CH400ZBEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3CH400ZBEX
Analog Switch and Multiplexer IC 743-PI3CH400ZBEX
IC BUS SWITCH 1 X 1:1 14QFN Product overview: PI3CH400ZBEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH400ZBEX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 14QFN Product overview: PI3CH400ZBEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH400ZBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH400ZBEX - 930389-PI3CH400ZBEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH400ZBEX
930389-PI3CH400ZBEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH400ZBEX 930389-PI3CH400ZBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930389-PI3CH400ZBEX Operating Temperature Range: -40°C ~ 85°C Package: 14-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3CH400 Categories: Integrated Circuits (ICs) Case / Package: 14-QFN (3.5x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930389-PI3CH400ZBEX
Operating Temperature Range: -40°C ~ 85°C
Package: 14-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3CH400
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3CH400ZBEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3CH400ZBEX
Logic - Signal Switches, Multiplexers, Decoders PI3CH400ZBEX
IC BUS SWITCH 1 X 1:1 14QFN

IC BUS SWITCH 1 X 1:1 14QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI3CH400ZBEX 930389-PI3CH400ZBEX PI3CH400ZBEX
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH400ZBEX Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904697 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV3244BQ-Q10XDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-VFQFN
Number of Pins 20
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT11257DW - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details