Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI3CH400QEX PI3CH400QEX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084751-PI3CH400QEX Mounting: SMD (SMT) Resistance: 7 Ω Number of Pins: 16 Propagation Delay: 300 ps Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.25 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084751-PI3CH400QEX Mounting: SMD (SMT) Resistance: 7 Ω Number of Pins: 16 Propagation Delay: 300 ps Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI3CH400QEX - 1084751-PI3CH400QEX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI3CH400QEX
1084751-PI3CH400QEX
OEM Parts - OEM Parts (O - R) - PI3CH400QEX 1084751-PI3CH400QEX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084751-PI3CH400QEX Mounting: SMD (SMT) Resistance: 7 Ω Number of Pins: 16 Propagation Delay: 300 ps Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.25 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084751-PI3CH400QEX
Mounting: SMD (SMT)
Resistance: 7 Ω
Number of Pins: 16
Propagation Delay: 300 ps
Categories: OEM Parts(O-R)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084751-PI3CH400QEX
Product Name OEM Parts - OEM Parts (O - R) - PI3CH400QEX
Unlock Full Specs
to access all available technical data