Manufacturer: Diodes Incorporated
Win Source Part Number: 889081-PI3CH3345ZHEX
Series: *
Package: Reel - TR
Family Name: PI3CH3345
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BUS SWITCH 8 X 1:1 20-TQFN
BUS SWITCH 3V W-QFN3545-20 Product overview: PI3CH3345ZHEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH3345ZHEX can be used for catalog matching and distributor lookup.
BUS SWITCH 3V W-QFN3545-20
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 889081-PI3CH3345ZHEX | 31-PI3CH3345ZHEXTR-ND | 743-PI3CH3345ZHEX | PI3CH3345ZHEX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH3345ZHEX | Signal Switches, Multiplexers, Decoders | 3V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | 20-WFQFN | Tape & Reel (TR) | ||
| Number of Pins | 20 | 20 |