The PI3CH3305LEX is a low-voltage, 2-channel bus switch designed for high-bandwidth data switching applications. It features near-zero propagation delay and a high signal passing bandwidth of 500 MHz, making it suitable for applications requiring fast signal transmission. The device operates with supply voltages of 1.8V, 2.5V, and 3.3V, and supports beyond rail-to-rail switching, allowing for 0 to 5V switching with a 3.3V power supply. This switch is hot insertion capable and offers 8kV ESD protection, ensuring reliability in industrial environments with operating temperatures ranging from -40°C to +85°C. The PI3CH3305LEX is packaged in an 8-pin TSSOP format, which is lead-free and green compliant. It is particularly useful for applications such as hot-docking, analog signal switching, and differential signal switching. The device's specifications include a switch on-resistance of 4 to 6 ohms and a maximum output current of 120mA.
IC BUS SWITCH 1 X 1:1 8TSSOP
Bus Switch 1 x 1:1 8-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | PI3CH3305LEX | PI3CH3305LEX |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3.6V | 3.6V; 2.25V ~ 3.6V |