The PI3CH3305LEX is a low-voltage, 2-channel bus switch designed for high-bandwidth data switching applications. It features near-zero propagation delay and a high signal passing bandwidth of 500 MHz, making it suitable for applications requiring fast signal transmission. The device operates with supply voltages of 1.8V, 2.5V, and 3.3V, and supports beyond rail-to-rail switching, allowing for flexibility in signal levels. This switch is hot insertion capable and has an industrial operating temperature range of -40°C to +85°C. It provides 8kV ESD protection and has a latch-up performance of over 200mA per JESD17 standards. The on-resistance is typically around 5 ohms, ensuring minimal signal degradation. The PI3CH3305LEX is available in an 8-pin TSSOP package, making it suitable for compact designs. It is ideal for applications such as hot-docking, analog signal switching, and differential signal switching.
IC BUS SWITCH 1 X 1:1 8-TSSOP
Bus Switch 1 x 1:1 8-TSSOP
IC BUS SWITCH 1 X 1:1 8-TSSOP
IC BUS SWITCH 1 X 1:1 8TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI3CH3305LEXDKR-ND | PI3CH3305LEX |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |