IC MUX/DEMUX 4 X 2:1 16-UQFN
IC MUX/DEMUX 4 X 2:1 16-UQFN
IC MUX/DEMUX 4 X 2:1 16-UQFN
BUS SWITCH 3V U-QFN1826-16 T&R 3 Product overview: PI3CH3257ZTAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH3257ZTAEX can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI3CH3257ZTAEXTR-ND | 743-PI3CH3257ZTAEX |
| Product Name | Signal Switches, Multiplexers, Decoders | 3V Analog Switch and Multiplexer IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | 16-UFQFN | Tape & Reel (TR) |
| Number of Pins | 16 | |
| Standards and Certifications | RoHS |