Switch IC 8 Channel 20-TSSOP
IC SWITCH SPST 8 OHM 20TSSOP Product overview: PI3CH3244LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 8 OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3CH3244LE can be used for catalog matching and distributor lookup.
Switch IC 8 Channel 20-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3CH3244LE-ND | 780-PI3CH3244LE | PI3CH3244LE |
| Product Name | Analog Switches - Special Purpose | 8 OHM Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Switch Type | SPST; 1:1 | ||
| Supply Voltage (VS) | 3.3 volts | ||
| Ron | 8 ohms | 8 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |