DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3CH281QEX

Description
Multiplexer/Demultip lexer 1 x 4:1 16-QSOP
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 1 x 4:1 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 31-PI3CH281QEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3CH281QEXDKR-ND
Signal Switches, Multiplexers, Decoders 31-PI3CH281QEXDKR-ND
Multiplexer/Demultip lexer 1 x 4:1 16-QSOP

Multiplexer/Demultiplexer 1 x 4:1 16-QSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-PI3CH281QEXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3CH281QEXTR-ND
Signal Switches, Multiplexers, Decoders 31-PI3CH281QEXTR-ND
Multiplexer/Demultip lexer 1 x 4:1 16-QSOP

Multiplexer/Demultiplexer 1 x 4:1 16-QSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-PI3CH281QEXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3CH281QEXCT-ND
Signal Switches, Multiplexers, Decoders 31-PI3CH281QEXCT-ND
Multiplexer/Demultip lexer 1 x 4:1 16-QSOP

Multiplexer/Demultiplexer 1 x 4:1 16-QSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH281QEX - 139187-PI3CH281QEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH281QEX
139187-PI3CH281QEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH281QEX 139187-PI3CH281QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 139187-PI3CH281QEX Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.25 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 139187-PI3CH281QEX
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.25 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3CH281QEX
Analog Switch and Multiplexer IC 743-PI3CH281QEX
IC MUX/DEMUX 1 X 4:1 16QSOP Product overview: PI3CH281QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH281QEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 1 X 4:1 16QSOP Product overview: PI3CH281QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3CH281QEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3CH281QEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3CH281QEX
Logic - Signal Switches, Multiplexers, Decoders PI3CH281QEX
IC MUX/DEMUX 1 X 4:1 16QSOP

IC MUX/DEMUX 1 X 4:1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 31-PI3CH281QEXDKR-ND 139187-PI3CH281QEX 743-PI3CH281QEX PI3CH281QEX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3CH281QEX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "16-SSOP SOP; QSOP; 16-QSOP Tape & Reel (TR)
Supply Voltage (VS) 2.25 to 3.6 volts 2.25 to 3.63 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data