DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C34X245BEX PI3C34X245BEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930386-PI3C34X245BEX Operating Temperature Range: -40°C ~ 85°C Package: 80-FSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3C34X245 Categories: Integrated Circuits (ICs) Case / Package: 80-BQSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930386-PI3C34X245BEX Operating Temperature Range: -40°C ~ 85°C Package: 80-FSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3C34X245 Categories: Integrated Circuits (ICs) Case / Package: 80-BQSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C34X245BEX - 930386-PI3C34X245BEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C34X245BEX
930386-PI3C34X245BEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C34X245BEX 930386-PI3C34X245BEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930386-PI3C34X245BEX Operating Temperature Range: -40°C ~ 85°C Package: 80-FSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3C34X245 Categories: Integrated Circuits (ICs) Case / Package: 80-BQSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930386-PI3C34X245BEX
Operating Temperature Range: -40°C ~ 85°C
Package: 80-FSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3C34X245
Categories: Integrated Circuits (ICs)
Case / Package: 80-BQSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3C34X245BEX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3C34X245BEX-ND
Signal Switches, Multiplexers, Decoders PI3C34X245BEX-ND
Bus Switch 8 x 1:1 80-BQSOP

Bus Switch 8 x 1:1 80-BQSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3C34X245BEX
Analog Switch and Multiplexer IC 743-PI3C34X245BEX
IC BUS SWITCH 8 X 1:1 80BQSOP Product overview: PI3C34X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C34X245BEX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 80BQSOP Product overview: PI3C34X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C34X245BEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3C34X245BEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3C34X245BEX
Logic - Signal Switches, Multiplexers, Decoders PI3C34X245BEX
IC BUS SWITCH 8 X 1:1 80BQSOP

IC BUS SWITCH 8 X 1:1 80BQSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 930386-PI3C34X245BEX PI3C34X245BEX-ND 743-PI3C34X245BEX PI3C34X245BEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C34X245BEX Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data