DIODES Incorporated 3V MSOP Analog Switch and Multiplexer IC PI3C3306UE

Description
BUS SWITCH 3V MSOP-8 Product overview: PI3C3306UE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3306UE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BUS SWITCH 3V MSOP-8 Product overview: PI3C3306UE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3306UE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V MSOP Analog Switch and Multiplexer IC - 743-PI3C3306UE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V MSOP Analog Switch and Multiplexer IC
743-PI3C3306UE
3V MSOP Analog Switch and Multiplexer IC 743-PI3C3306UE
BUS SWITCH 3V MSOP-8 Product overview: PI3C3306UE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3306UE can be used for catalog matching and distributor lookup.

BUS SWITCH 3V MSOP-8 Product overview: PI3C3306UE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, MSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3306UE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UE - 045772-PI3C3306UE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UE
045772-PI3C3306UE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UE 045772-PI3C3306UE
Manufacturer: Diodes Incorporated Win Source Part Number: 045772-PI3C3306UE Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 045772-PI3C3306UE
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3C3306UE
Logic - Signal Switches, Multiplexers, Decoders PI3C3306UE
BUS SWITCH 3V MSOP-8

BUS SWITCH 3V MSOP-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI3C3306UE 045772-PI3C3306UE PI3C3306UE
Product Name 3V MSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3306UE Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

120OHM Analog Switch and Multiplexer IC - 747-74HC4016D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 9 ohms
Bandwidth 160 MHz
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1898221P - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details