DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3C3305LE

Description
Bus Switch 1 x 1:1 8-TSSOP
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3C3305LE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3C3305LE-ND
Signal Switches, Multiplexers, Decoders PI3C3305LE-ND
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3C3305LE
Analog Switch and Multiplexer IC 743-PI3C3305LE
IC BUS SWITCH 1 X 1:1 8TSSOP Product overview: PI3C3305LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3305LE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 8TSSOP Product overview: PI3C3305LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3305LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3305LE - 123848-PI3C3305LE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3305LE
123848-PI3C3305LE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3305LE 123848-PI3C3305LE
Manufacturer: Diodes Incorporated Win Source Part Number: 123848-PI3C3305LE Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 123848-PI3C3305LE
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3C3305LE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3C3305LE
Logic - Signal Switches, Multiplexers, Decoders PI3C3305LE
IC BUS SWITCH 1 X 1:1 8TSSOP

IC BUS SWITCH 1 X 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI3C3305LE-ND 743-PI3C3305LE 123848-PI3C3305LE PI3C3305LE
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3305LE Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP Bulk SSOP; SOP; TSSOP; 8-TSSOP
Standards and Certifications RoHS
Supply Voltage (VS) 2.5 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC2G66DC,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Dual SSOP Analog Switch and Multiplexer IC - 743-74CBTD16210DLRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1905690 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details