DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BEX PI3C32X384BEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 133312-PI3C32X384BEX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-BQSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 133312-PI3C32X384BEX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-BQSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BEX - 133312-PI3C32X384BEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BEX
133312-PI3C32X384BEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BEX 133312-PI3C32X384BEX
Manufacturer: Diodes Incorporated Win Source Part Number: 133312-PI3C32X384BEX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-BQSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 133312-PI3C32X384BEX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-BQSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3C32X384BEX
Analog Switch and Multiplexer IC 743-PI3C32X384BEX
IC BUS SWITCH 48BQSOP Product overview: PI3C32X384BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C32X384BEX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 48BQSOP Product overview: PI3C32X384BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C32X384BEX can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3C32X384BEX
Logic - Signal Switches, Multiplexers, Decoders PI3C32X384BEX
IC BUS SWITCH 5 X 1:1 48BQSOP

IC BUS SWITCH 5 X 1:1 48BQSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 133312-PI3C32X384BEX 743-PI3C32X384BEX PI3C32X384BEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BEX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 5962-9220603MEA - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1921571P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BMT - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details