DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BE PI3C32X384BE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810200-PI3C32X384BE Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete (End Of Life) Supplier Device Package: 48-BQSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-FSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: 32X384
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810200-PI3C32X384BE Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete (End Of Life) Supplier Device Package: 48-BQSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-FSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: 32X384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BE - 810200-PI3C32X384BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BE
810200-PI3C32X384BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BE 810200-PI3C32X384BE
Manufacturer: Diodes Incorporated Win Source Part Number: 810200-PI3C32X384BE Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 4 Voltage Supply Source: Single Supply Part Status: Obsolete (End Of Life) Supplier Device Package: 48-BQSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-FSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 49 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V Part Number Series: 32X384

Manufacturer: Diodes Incorporated
Win Source Part Number: 810200-PI3C32X384BE
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 4
Voltage Supply Source: Single Supply
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-BQSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-FSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 49
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V
Part Number Series: 32X384

Buy Now
Signal Switches, Multiplexers, Decoders - PI3C32X384BE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3C32X384BE-ND
Signal Switches, Multiplexers, Decoders PI3C32X384BE-ND
Bus Switch 5 x 1:1 48-BQSOP

Bus Switch 5 x 1:1 48-BQSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3C32X384BE
Analog Switch and Multiplexer IC 743-PI3C32X384BE
IC BUS SWITCH 5 X 1:1 48BQSOP Product overview: PI3C32X384BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C32X384BE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 5 X 1:1 48BQSOP Product overview: PI3C32X384BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C32X384BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3C32X384BE
Logic - Signal Switches, Multiplexers, Decoders PI3C32X384BE
IC BUS SWITCH 5 X 1:1 48BQSOP

IC BUS SWITCH 5 X 1:1 48BQSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 810200-PI3C32X384BE PI3C32X384BE-ND 743-PI3C32X384BE PI3C32X384BE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X384BE Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts ? to 3.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type "48-FSOP Tube
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4052D/C4J - Quarktwin Technology Ltd.
Specs
Normal Condition Normally Closed (NC); Normally Open (NO)
Standards and Certifications RoHS
Ron 175 ohms
View Details
Multiplexer & Demultiplexer ICs - 1905801P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details