DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3C32X245BEX

Description
Bus Switch 8 x 1:1 40-BQSOP
Request a Quote Datasheet
Description
Bus Switch 8 x 1:1 40-BQSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3C32X245BEX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3C32X245BEX-ND
Signal Switches, Multiplexers, Decoders PI3C32X245BEX-ND
Bus Switch 8 x 1:1 40-BQSOP

Bus Switch 8 x 1:1 40-BQSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X245BEX - 045771-PI3C32X245BEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X245BEX
045771-PI3C32X245BEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X245BEX 045771-PI3C32X245BEX
Manufacturer: Diodes Incorporated Win Source Part Number: 045771-PI3C32X245BEX Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-BQSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 045771-PI3C32X245BEX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-BQSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3C32X245BEX
Analog Switch and Multiplexer IC 743-PI3C32X245BEX
IC BUS SWITCH 8 X 1:1 40BQSOP Product overview: PI3C32X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C32X245BEX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 40BQSOP Product overview: PI3C32X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C32X245BEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3C32X245BEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3C32X245BEX
Logic - Signal Switches, Multiplexers, Decoders PI3C32X245BEX
IC BUS SWITCH 8 X 1:1 40BQSOP

IC BUS SWITCH 8 X 1:1 40BQSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI3C32X245BEX-ND 045771-PI3C32X245BEX 743-PI3C32X245BEX PI3C32X245BEX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X245BEX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type "40-FSOP SOP; QSOP; 40-BQSOP Tape & Reel (TR)
Supply Voltage (VS) 2.3 to 3.6 volts ? to 3.63 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913684 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type SSOP; SOP; Ssop
Number of Pins 20
View Details
Signal Switches, Multiplexers, Decoders - 74HC157PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details