DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3C32X245BEX

Description
IC BUS SWITCH 8 X 1:1 40BQSOP
Datasheet
Description
IC BUS SWITCH 8 X 1:1 40BQSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI3C32X245BEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3C32X245BEX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3C32X245BEX
IC BUS SWITCH 8 X 1:1 40BQSOP

IC BUS SWITCH 8 X 1:1 40BQSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - PI3C32X245BEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3C32X245BEX
Signal Switches, Multiplexers, Decoders PI3C32X245BEX
Bus Switch 8 x 1:1 40-BQSOP

Bus Switch 8 x 1:1 40-BQSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI3C32X245BEX PI3C32X245BEX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC138ADB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTH16211DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details