Manufacturer: Diodes Incorporated
Win Source Part Number: 126118-PI3C3245LEX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC BUS SWITCH 8 X 1:1 20TSSOP Product overview: PI3C3245LEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3245LEX can be used for catalog matching and distributor lookup.
Bus Switch 8 x 1:1 20-TSSOP
IC BUS SWITCH 8 X 1:1 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 126118-PI3C3245LEX | 743-PI3C3245LEX | PI3C3245LEXDITR-ND | PI3C3245LEX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3245LEX | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | ? to 3.63 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 20-TSSOP | Tape & Reel (TR) | TSSOP; "20-TSSOP | |
| Standards and Certifications | RoHS |