The 2 Port Bus Switch, 4 Ch, QSOP-16 from Diodes Inc. is designed for high bandwidth data switching applications, supporting supply voltages of 2.5V and 3.3V. It features four individual 5-ohm bus switches with near-zero propagation delay, allowing for efficient signal transmission without additional ground bounce noise. The device is tolerant to 5V I/O levels and permits hot insertion, making it suitable for hot docking scenarios. The switch has a maximum operating temperature range of -40°C to +85°C and can handle a maximum output current of 120mA. It is available in a 16-pin QSOP package, compliant with RoHS standards. This product is ideal for engineers looking for reliable and high-performance bus switching solutions in their designs.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061525-PI3C3126QEX
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC BUS SWITCH 1 X 1:1 16QSOP Product overview: PI3C3126QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3126QEX can be used for catalog matching and distributor lookup.
Bus Switch 1 x 1:1 16-QSOP
Bus Switch 1 x 1:1 16-QSOP
Bus Switch 1 x 1:1 16-QSOP
IC BUS SWITCH 1 X 1:1 16QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 061525-PI3C3126QEX | 743-PI3C3126QEX | 31-PI3C3126QEXTR-ND | PI3C3126QEX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3126QEX | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; QSOP; 16-QSOP | Tape & Reel (TR) | SSOP; "16-SSOP | |
| Standards and Certifications | RoHS |