DIODES Incorporated Analog Switch and Multiplexer IC PI3C3125ZJEX

Description
IC BUS SWITCH 1 X 1:1 16TDFN Product overview: PI3C3125ZJEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3125ZJEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUS SWITCH 1 X 1:1 16TDFN Product overview: PI3C3125ZJEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3125ZJEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switch and Multiplexer IC - 743-PI3C3125ZJEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3C3125ZJEX
Analog Switch and Multiplexer IC 743-PI3C3125ZJEX
IC BUS SWITCH 1 X 1:1 16TDFN Product overview: PI3C3125ZJEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3125ZJEX can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 16TDFN Product overview: PI3C3125ZJEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3C3125ZJEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3125ZJEX - 930384-PI3C3125ZJEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3125ZJEX
930384-PI3C3125ZJEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3125ZJEX 930384-PI3C3125ZJEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930384-PI3C3125ZJEX Operating Temperature Range: -40°C ~ 85°C Package: 16-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: PI3C3125 Categories: Integrated Circuits (ICs) Case / Package: 16-TDFN (3.3x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930384-PI3C3125ZJEX
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3C3125
Categories: Integrated Circuits (ICs)
Case / Package: 16-TDFN (3.3x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3C3125ZJEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3C3125ZJEX
Logic - Signal Switches, Multiplexers, Decoders PI3C3125ZJEX
IC BUS SWITCH 1 X 1:1 16TDFN

IC BUS SWITCH 1 X 1:1 16TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI3C3125ZJEX 930384-PI3C3125ZJEX PI3C3125ZJEX
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3C3125ZJEX Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data