Manufacturer: Diodes Incorporated
Win Source Part Number: 1087892-PI3B3861QEX
Type: Bus Switch
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Bus Switch 10 x 1:1 24-QSOP
IC BUS SWITCH 10 X 1:1 24QSOP Product overview: PI3B3861QEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3861QEX can be used for catalog matching and distributor lookup.
IC BUS SWITCH 10 X 1:1 24QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1087892-PI3B3861QEX | PI3B3861QEX-ND | 743-PI3B3861QEX | PI3B3861QEX |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3861QEX | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 3.6 volts | 3.3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; "24-SSOP | Tape & Reel (TR) |