DIODES Incorporated Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3B34X245BEX

Description
IC BUS SWITCH 8 X 1:1 80BQSOP
Datasheet
Description
IC BUS SWITCH 8 X 1:1 80BQSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI3B34X245BEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3B34X245BEX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3B34X245BEX
IC BUS SWITCH 8 X 1:1 80BQSOP

IC BUS SWITCH 8 X 1:1 80BQSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - PI3B34X245BEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3B34X245BEX
Signal Switches, Multiplexers, Decoders PI3B34X245BEX
Bus Switch 8 x 1:1 80-BQSOP

Bus Switch 8 x 1:1 80-BQSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI3B34X245BEX PI3B34X245BEX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LV138D,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS158DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Through Hole
Operating Current 0.4000 to 4 mA
View Details
2 suppliers