DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B34X245BE PI3B34X245BE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889077-PI3B34X245BE Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 80-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 34X245 Categories: Integrated Circuits (ICs) Case / Package: 80-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889077-PI3B34X245BE Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 80-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 34X245 Categories: Integrated Circuits (ICs) Case / Package: 80-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B34X245BE - 889077-PI3B34X245BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B34X245BE
889077-PI3B34X245BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B34X245BE 889077-PI3B34X245BE
Manufacturer: Diodes Incorporated Win Source Part Number: 889077-PI3B34X245BE Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 80-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 34X245 Categories: Integrated Circuits (ICs) Case / Package: 80-BQSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889077-PI3B34X245BE
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 80-FSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 34X245
Categories: Integrated Circuits (ICs)
Case / Package: 80-BQSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3B34X245BE
Analog Switch and Multiplexer IC 743-PI3B34X245BE
IC BUS SWITCH 8 X 1:1 80BQSOP Product overview: PI3B34X245BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B34X245BE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 80BQSOP Product overview: PI3B34X245BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B34X245BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI3B34X245BE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B34X245BE-ND
Signal Switches, Multiplexers, Decoders PI3B34X245BE-ND
Bus Switch 8 x 1:1 80-BQSOP

Bus Switch 8 x 1:1 80-BQSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B34X245BE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B34X245BE
Logic - Signal Switches, Multiplexers, Decoders PI3B34X245BE
IC BUS SWITCH 8 X 1:1 80BQSOP

IC BUS SWITCH 8 X 1:1 80BQSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 889077-PI3B34X245BE 743-PI3B34X245BE PI3B34X245BE-ND PI3B34X245BE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B34X245BE Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data