Manufacturer: Diodes Incorporated
Win Source Part Number: 045769-PI3B33X257BE
Packaging: Tube/Rail
Type: Multiplexer/Demultip
Mounting: SMD (SMT)
Independent Circuits: 3
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-BQSOP
Supply Voltage - Operating: 3.13 V to 3.46 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC MUX/DEMUX 1 X 8:4 48BQSOP Product overview: PI3B33X257BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B33X257BE can be used for catalog matching and distributor lookup.
Multiplexer/Demultip
IC MUX/DEMUX 1 X 8:4 48BQSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 045769-PI3B33X257BE | 743-PI3B33X257BE | PI3B33X257BE-ND | PI3B33X257BE |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B33X257BE | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3.13 to 3.46 volts |