DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3B3384QE

Description
Bus Switch 5 x 1:1 24-QSOP
Datasheet
Description
Bus Switch 5 x 1:1 24-QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3B3384QE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3B3384QE
Signal Switches, Multiplexers, Decoders PI3B3384QE
Bus Switch 5 x 1:1 24-QSOP

Bus Switch 5 x 1:1 24-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI3B3384QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3B3384QE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3B3384QE
IC BUS SWITCH 5 X 1:1 24QSOP

IC BUS SWITCH 5 X 1:1 24QSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI3B3384QE PI3B3384QE
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC138PW-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54S157DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers