Manufacturer: Diodes Incorporated
Win Source Part Number: 889075-PI3B32X384BE
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 48-FSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 32X384
Categories: Integrated Circuits (ICs)
Case / Package: 48-BQSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3B32X384BE-ND, PI3B32X384BEDI
IC BUS SWITCH 5 X 1:1 48BQSOP Product overview: PI3B32X384BE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B32X384BE can be used for catalog matching and distributor lookup.
Bus Switch 5 x 1:1 48-BQSOP
IC BUS SWITCH 5 X 1:1 48BQSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 889075-PI3B32X384BE | 743-PI3B32X384BE | PI3B32X384BEDI-ND | PI3B32X384BE |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B32X384BE | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; QSOP; 48-BQSOP | Tube | "48-FSOP | |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2.97 to 3.63 volts |