IC BUS SWITCH 8 X 1:1 40BQSOP Product overview: PI3B32X245BEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B32X245BEX can be used for catalog matching and distributor lookup.
Bus Switch 8 x 1:1 40-BQSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 791786-PI3B32X245BEX
Packaging: Reel package
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 40-FSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: PI3B32X245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-BQSOP
Alternative Parts (Cross-Reference): QS32XVH2245Q2; QS32XVH2245Q28; QS32XV245Q2; QS32XV245Q28;
Introduction Date: November 04, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC BUS SWITCH 8 X 1:1 40BQSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-PI3B32X245BEX | PI3B32X245BEXDITR-ND | 791786-PI3B32X245BEX | PI3B32X245BEX |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B32X245BEX | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3.3 volts | 3 to 3.6 volts | ||
| Min Operating Current | 0.0030 mA |