DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3B3257ZHDEX

Description
Multiplexer/Demultip lexer 4 x 2:1 16-UQFN (3x3)
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 4 x 2:1 16-UQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3B3257ZHDEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B3257ZHDEXDICT-ND
Signal Switches, Multiplexers, Decoders PI3B3257ZHDEXDICT-ND
Multiplexer/Demultip lexer 4 x 2:1 16-UQFN (3x3)

Multiplexer/Demultiplexer 4 x 2:1 16-UQFN (3x3)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3B3257ZHDEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B3257ZHDEXDITR-ND
Signal Switches, Multiplexers, Decoders PI3B3257ZHDEXDITR-ND
Multiplexer/Demultip lexer 4 x 2:1 16-UQFN (3x3)

Multiplexer/Demultiplexer 4 x 2:1 16-UQFN (3x3)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3B3257ZHDEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B3257ZHDEXDIDKR-ND
Signal Switches, Multiplexers, Decoders PI3B3257ZHDEXDIDKR-ND
Multiplexer/Demultip lexer 4 x 2:1 16-UQFN (3x3)

Multiplexer/Demultiplexer 4 x 2:1 16-UQFN (3x3)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257ZHDEX - 930383-PI3B3257ZHDEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257ZHDEX
930383-PI3B3257ZHDEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257ZHDEX 930383-PI3B3257ZHDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930383-PI3B3257ZHDEX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3B3257 Categories: Integrated Circuits (ICs) Case / Package: 16-UQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3B3257ZHDEXDITR, PI3B3257ZHDEXDICT, PI3B3257ZHDEXDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930383-PI3B3257ZHDEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3B3257
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3B3257ZHDEXDITR, PI3B3257ZHDEXDICT, PI3B3257ZHDEXDIDKR

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3B3257ZHDEX
Analog Switch and Multiplexer IC 743-PI3B3257ZHDEX
IC MUX/DEMUX 4 X 2:1 16UQFN Product overview: PI3B3257ZHDEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257ZHDEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 4 X 2:1 16UQFN Product overview: PI3B3257ZHDEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257ZHDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B3257ZHDEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B3257ZHDEX
Logic - Signal Switches, Multiplexers, Decoders PI3B3257ZHDEX
IC MUX/DEMUX 4 X 2:1 16UQFN

IC MUX/DEMUX 4 X 2:1 16UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI3B3257ZHDEXDICT-ND 930383-PI3B3257ZHDEX 743-PI3B3257ZHDEX PI3B3257ZHDEX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257ZHDEX Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-UFQFN 16-UQFN (3x3) Tape & Reel (TR)
Number of Pins 16 16
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data