Multiplexer/Demultip
IC MUX/DEMUX 4 X 2:1 16SOIC Product overview: PI3B3257WE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257WE can be used for catalog matching and distributor lookup.
Manufacturer: Pericom
Win Source Part Number: 1237370-PI3B3257WE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MUX/DEMUX 4 X 2:1 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3B3257WE-ND | 743-PI3B3257WE | 1237370-PI3B3257WE | PI3B3257WE |
| Product Name | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257WE | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "16-SOIC | Tube | ||
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3.3 volts |