DIODES Incorporated TSSOP Analog Switch and Multiplexer IC PI3B3257LE

Description
Multiplexer/Demultip lexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP Tube Product overview: PI3B3257LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257LE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP Tube Product overview: PI3B3257LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257LE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-PI3B3257LE
TSSOP Analog Switch and Multiplexer IC 743-PI3B3257LE
Multiplexer/Demultip lexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP Tube Product overview: PI3B3257LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257LE can be used for catalog matching and distributor lookup.

Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin TSSOP Tube Product overview: PI3B3257LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 31-PI3B3257LE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3B3257LE-ND
Signal Switches, Multiplexers, Decoders 31-PI3B3257LE-ND
IC MUX/DEMUX 4 X 2:1 16-TSSOP

IC MUX/DEMUX 4 X 2:1 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257LE - 139216-PI3B3257LE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257LE
139216-PI3B3257LE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257LE 139216-PI3B3257LE
Manufacturer: Diodes Incorporated Win Source Part Number: 139216-PI3B3257LE Packaging: Tube/Rail Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Consumer Electronics, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 139216-PI3B3257LE
Packaging: Tube/Rail
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Consumer Electronics, Industrial

Buy Now Datasheet
IC Analog Switches and Multiplexers - PI3B3257LE - ODG (Origin Data Global)
Shenzhen, China
IC Analog Switches and Multiplexers
PI3B3257LE
IC Analog Switches and Multiplexers PI3B3257LE
Multiplexer Switch ICs 3.3V 2:1 Demux Mux Bus Switch

Multiplexer Switch ICs 3.3V 2:1 Demux Mux Bus Switch

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI3B3257LE 31-PI3B3257LE-ND 139216-PI3B3257LE PI3B3257LE
Product Name TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257LE IC Analog Switches and Multiplexers
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts 3 to 3.6 volts
Min Operating Current 1.00E-4 mA
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905591 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-74HCT253DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers