DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257AQEX PI3B3257AQEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 719911-PI3B3257AQEX Packaging: Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 719911-PI3B3257AQEX Packaging: Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257AQEX - 719911-PI3B3257AQEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257AQEX
719911-PI3B3257AQEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257AQEX 719911-PI3B3257AQEX
Manufacturer: Diodes Incorporated Win Source Part Number: 719911-PI3B3257AQEX Packaging: Reel Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 719911-PI3B3257AQEX
Packaging: Reel
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3B3257AQEX
Analog Switch and Multiplexer IC 743-PI3B3257AQEX
IC MUX/DEMUX 4 X 2:1 16QSOP Product overview: PI3B3257AQEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257AQEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 4 X 2:1 16QSOP Product overview: PI3B3257AQEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3257AQEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI3B3257AQEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B3257AQEXDITR-ND
Signal Switches, Multiplexers, Decoders PI3B3257AQEXDITR-ND
Multiplexer/Demultip lexer 4 x 2:1 16-QSOP

Multiplexer/Demultiplexer 4 x 2:1 16-QSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B3257AQEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B3257AQEX
Logic - Signal Switches, Multiplexers, Decoders PI3B3257AQEX
IC MUX/DEMUX 4 X 2:1 16QSOP

IC MUX/DEMUX 4 X 2:1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 719911-PI3B3257AQEX 743-PI3B3257AQEX PI3B3257AQEXDITR-ND PI3B3257AQEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3257AQEX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913319 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
4 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BF - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
3 suppliers