DIODES INCORPORATED
PI3B3253QEX-2017 -- INTEGRATED CIRCUITS (ICS) - LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
DIODES Incorporated
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3B3253QEX-2017
Description
BUS SWITCH 3V QSOP-16
Description
BUS SWITCH 3V QSOP-16
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3B3253QEX-2017
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
|
Product Number
|
PI3B3253QEX-2017 |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Package Type
CFP
View Details
3 suppliers
Package Type
SSOP
Operating Current
5.2 mA
View Details
2 suppliers
Supply Voltage
4.5V ~ 5.5V
Package Type
16-CFlatpack
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers