DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3B3253LE-2017

Description
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP
Request a Quote
Description
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI3B3253LE-2017 is a 3.3V dual 4:1 multiplexer/demultiplexer designed for low on-resistance switching, with a typical value of 5,Ѷ. It features near-zero propagation delay and a fast switching speed of up to 5.2ns, making it suitable for high-speed applications. The device operates with ultra-low quiescent power consumption, typically at 0.2µA, which is advantageous for battery-powered devices such as notebooks. This product is pinout compatible with several 74 series logic devices, facilitating easy integration into existing designs. It is fully RoHS compliant and classified as a "Green" device, indicating it is free from halogens and antimony. The PI3B3253LE-2017 is available in multiple package options, including QSOP, TSSOP, and UQFN, providing flexibility for various application requirements. Engineers should consider this multiplexer/demultiplexer for projects requiring efficient signal switching with minimal power consumption and fast response times.

Datasheet Summary
Powered by GS/AI

The PI3B3253LE-2017 is a 3.3V dual 4:1 multiplexer/demultiplexer designed for low on-resistance switching, with a typical value of 5,Ѷ. It features near-zero propagation delay and a fast switching speed of up to 5.2ns, making it suitable for high-speed applications. The device operates with ultra-low quiescent power consumption, typically at 0.2µA, which is advantageous for battery-powered devices such as notebooks. This product is pinout compatible with several 74 series logic devices, facilitating easy integration into existing designs. It is fully RoHS compliant and classified as a "Green" device, indicating it is free from halogens and antimony. The PI3B3253LE-2017 is available in multiple package options, including QSOP, TSSOP, and UQFN, providing flexibility for various application requirements. Engineers should consider this multiplexer/demultiplexer for projects requiring efficient signal switching with minimal power consumption and fast response times.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 31-PI3B3253LE-2017-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3B3253LE-2017-ND
Signal Switches, Multiplexers, Decoders 31-PI3B3253LE-2017-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3B3253LE-2017-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B3253LE-2017-ND
Signal Switches, Multiplexers, Decoders PI3B3253LE-2017-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B3253LE-2017 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B3253LE-2017
Logic - Signal Switches, Multiplexers, Decoders PI3B3253LE-2017
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B3253LE-2017 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B3253LE-2017
Logic - Signal Switches, Multiplexers, Decoders PI3B3253LE-2017
BUS SWITCH 3V TSSOP-16

BUS SWITCH 3V TSSOP-16

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 31-PI3B3253LE-2017-ND PI3B3253LE-2017
Product Name Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AXP1G157GMH - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad single-pole single-throw analog switch - 74HC4066PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
9 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LS253DC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details