DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3251LEX PI3B3251LEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087888-PI3B3251LEX Type: Multiplexer/Demultip lexer Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): QS3VH251QG8; PI3B3251Q; PI3B3251QEX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087888-PI3B3251LEX Type: Multiplexer/Demultip lexer Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): QS3VH251QG8; PI3B3251Q; PI3B3251QEX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3251LEX - 1087888-PI3B3251LEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3251LEX
1087888-PI3B3251LEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3251LEX 1087888-PI3B3251LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087888-PI3B3251LEX Type: Multiplexer/Demultip lexer Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): QS3VH251QG8; PI3B3251Q; PI3B3251QEX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087888-PI3B3251LEX
Type: Multiplexer/Demultiplexer
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): QS3VH251QG8; PI3B3251Q; PI3B3251QEX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3B3251LEX
Analog Switch and Multiplexer IC 743-PI3B3251LEX
IC MUX/DEMUX 1 X 8:1 16TSSOP Product overview: PI3B3251LEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3251LEX can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 1 X 8:1 16TSSOP Product overview: PI3B3251LEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3251LEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 31-PI3B3251LEXCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3B3251LEXCT-ND
Signal Switches, Multiplexers, Decoders 31-PI3B3251LEXCT-ND
IC MUX/DEMUX 1 X 8:1 16-TSSOP

IC MUX/DEMUX 1 X 8:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-PI3B3251LEXTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3B3251LEXTR-ND
Signal Switches, Multiplexers, Decoders 31-PI3B3251LEXTR-ND
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP

Multiplexer/Demultiplexer 1 x 8:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 31-PI3B3251LEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
31-PI3B3251LEXDKR-ND
Signal Switches, Multiplexers, Decoders 31-PI3B3251LEXDKR-ND
IC MUX/DEMUX 1 X 8:1 16-TSSOP

IC MUX/DEMUX 1 X 8:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B3251LEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B3251LEX
Logic - Signal Switches, Multiplexers, Decoders PI3B3251LEX
IC MUX/DEMUX 1 X 8:1 16TSSOP

IC MUX/DEMUX 1 X 8:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1087888-PI3B3251LEX 743-PI3B3251LEX 31-PI3B3251LEXCT-ND PI3B3251LEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3251LEX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 3.6 volts 2.97 to 3.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data