DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3B3245SE

Description
BUS SWITCH 3V SO-20
Description
BUS SWITCH 3V SO-20
Datasheet
Datasheet Summary
Powered by GS/AI

The PI3B3245 is a 3.3V, 8-bit, 2-port bus switch designed for low On-Resistance of 5 ohms, enabling direct connection of inputs to outputs without introducing additional propagation delay or ground bounce noise. It features a fast switching speed with a maximum delay of 4.5 ns and operates with ultra-low quiescent power consumption of 0.2 OºA typical, making it suitable for battery-powered applications such as notebooks. The device is controlled by a TTL-compatible Bus Enable (BE) input signal, allowing for easy integration into various digital circuits. It provides ESD protection rated at 2 kV for the Human Body Model and 200 V for the Machine Model, ensuring reliability in sensitive applications. The PI3B3245 is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. Available in multiple packaging options including 20-pin SOIC, QSOP, and TSSOP, the PI3B3245 is designed to meet automotive application requirements, with manufacturing in IATF 16949 certified facilities. This product is ideal for engineers looking for a reliable and efficient bus switch for their projects.

Datasheet Summary
Powered by GS/AI

The PI3B3245 is a 3.3V, 8-bit, 2-port bus switch designed for low On-Resistance of 5 ohms, enabling direct connection of inputs to outputs without introducing additional propagation delay or ground bounce noise. It features a fast switching speed with a maximum delay of 4.5 ns and operates with ultra-low quiescent power consumption of 0.2 OºA typical, making it suitable for battery-powered applications such as notebooks. The device is controlled by a TTL-compatible Bus Enable (BE) input signal, allowing for easy integration into various digital circuits. It provides ESD protection rated at 2 kV for the Human Body Model and 200 V for the Machine Model, ensuring reliability in sensitive applications. The PI3B3245 is also fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. Available in multiple packaging options including 20-pin SOIC, QSOP, and TSSOP, the PI3B3245 is designed to meet automotive application requirements, with manufacturing in IATF 16949 certified facilities. This product is ideal for engineers looking for a reliable and efficient bus switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3B3245SE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3B3245SE
Signal Switches, Multiplexers, Decoders PI3B3245SE
BUS SWITCH 3V SO-20

BUS SWITCH 3V SO-20

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number PI3B3245SE
Product Name Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F280J-MLS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details