The PI3B3245 is a 3.3V, 8-bit, 2-port bus switch designed for efficient signal routing with a low On-Resistance of 5Ω, enabling direct connection of inputs to outputs. It features near-zero propagation delay and a fast switching speed of up to 4.5ns, making it suitable for high-speed applications. The device operates with a low quiescent power consumption of 0.2OºA, which is advantageous for battery-powered devices such as notebooks. The bus switch is controlled by an active low Bus Enable (BE) input signal, allowing for easy integration into various digital circuits. It is also compliant with RoHS standards and is halogen and antimony-free, making it a "Green" device. The PI3B3245 is available in multiple package options, including QSOP, TSSOP, and W-QFN, providing flexibility for different design requirements.
IC BUS SWITCH 8 X 1:1 20QSOP Product overview: PI3B3245QE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3245QE can be used for catalog matching and distributor lookup.
Bus Switch 8 x 1:1 20-QSOP
Manufacturer: Pericom
Win Source Part Number: 1237362-PI3B3245QE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC BUS SWITCH 8 X 1:1 20QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-PI3B3245QE | PI3B3245QE-ND | 1237362-PI3B3245QE | PI3B3245QE |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3245QE | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3.3 volts | |||
| Min Operating Current | 0.0030 mA | |||
| Power Dissipation | 500 milliwatts |