DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3245LE PI3B3245LE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061515-PI3B3245LE Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061515-PI3B3245LE Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3245LE - 061515-PI3B3245LE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3245LE
061515-PI3B3245LE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3245LE 061515-PI3B3245LE
Manufacturer: Diodes Incorporated Win Source Part Number: 061515-PI3B3245LE Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061515-PI3B3245LE
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3B3245LE
Analog Switch and Multiplexer IC 743-PI3B3245LE
IC BUS SWITCH 8 X 1:1 20TSSOP Product overview: PI3B3245LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3245LE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 20TSSOP Product overview: PI3B3245LE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3245LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - PI3B3245LEDI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B3245LEDI-ND
Signal Switches, Multiplexers, Decoders PI3B3245LEDI-ND
Bus Switch 8 x 1:1 20-TSSOP

Bus Switch 8 x 1:1 20-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B3245LE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B3245LE
Logic - Signal Switches, Multiplexers, Decoders PI3B3245LE
IC BUS SWITCH 8 X 1:1 20TSSOP

IC BUS SWITCH 8 X 1:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 061515-PI3B3245LE 743-PI3B3245LE PI3B3245LEDI-ND PI3B3245LE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3245LE Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-54ACT139/QEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1898616 - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Dual SOIC Analog Switch and Multiplexer IC - 743-74HC153DT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
2 suppliers