DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3B3244QE

Description
Bus Switch 4 x 1:1 20-QSOP
Datasheet
Description
Bus Switch 4 x 1:1 20-QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3B3244QE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI3B3244QE
Signal Switches, Multiplexers, Decoders PI3B3244QE
Bus Switch 4 x 1:1 20-QSOP

Bus Switch 4 x 1:1 20-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI3B3244QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI3B3244QE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI3B3244QE
IC BUS SWITCH 4 X 1:1 20QSOP

IC BUS SWITCH 4 X 1:1 20QSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI3B3244QE PI3B3244QE
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC251/QFA - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74ACT11139DRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-input multiplexer - 74HC151PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Package Type SOT403-1
View Details
4 suppliers