DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3126WEX PI3B3126WEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791784-PI3B3126WEX Series: * Family Name: PI3B3126 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): QS3VH126S18; QS3VH126S1; QS3VH126S1G8; QS3VH125S1G8; Introduction Date: January 13, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791784-PI3B3126WEX Series: * Family Name: PI3B3126 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): QS3VH126S18; QS3VH126S1; QS3VH126S1G8; QS3VH125S1G8; Introduction Date: January 13, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3126WEX - 791784-PI3B3126WEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3126WEX
791784-PI3B3126WEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3126WEX 791784-PI3B3126WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791784-PI3B3126WEX Series: * Family Name: PI3B3126 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): QS3VH126S18; QS3VH126S1; QS3VH126S1G8; QS3VH125S1G8; Introduction Date: January 13, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791784-PI3B3126WEX
Series: *
Family Name: PI3B3126
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): QS3VH126S18; QS3VH126S1; QS3VH126S1G8; QS3VH125S1G8;
Introduction Date: January 13, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3V Analog Switch and Multiplexer IC - 743-PI3B3126WEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Analog Switch and Multiplexer IC
743-PI3B3126WEX
3V Analog Switch and Multiplexer IC 743-PI3B3126WEX
BUS SWITCH 3V SO-14 Product overview: PI3B3126WEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3126WEX can be used for catalog matching and distributor lookup.

BUS SWITCH 3V SO-14 Product overview: PI3B3126WEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B3126WEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B3126WEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B3126WEX
Logic - Signal Switches, Multiplexers, Decoders PI3B3126WEX
BUS SWITCH 3V SO-14

BUS SWITCH 3V SO-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 791784-PI3B3126WEX 743-PI3B3126WEX PI3B3126WEX
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B3126WEX 3V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 54F157/BEA - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1921442 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
10-bit level-shifting bus switch with output enable - 74CBTLVD3861PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers