Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI3B16861AX PI3B16861AX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084749-PI3B16861AX Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 2 Number of Bits: 20 Number of Pins: 48 High Level Output Current: -120 mA Low Level Output Current: 120 mA Quiescent Current: 10 µA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084749-PI3B16861AX Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 2 Number of Bits: 20 Number of Pins: 48 High Level Output Current: -120 mA Low Level Output Current: 120 mA Quiescent Current: 10 µA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI3B16861AX - 1084749-PI3B16861AX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI3B16861AX
1084749-PI3B16861AX
OEM Parts - OEM Parts (O - R) - PI3B16861AX 1084749-PI3B16861AX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084749-PI3B16861AX Packaging: Tape and Reel Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 2 Number of Bits: 20 Number of Pins: 48 High Level Output Current: -120 mA Low Level Output Current: 120 mA Quiescent Current: 10 µA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084749-PI3B16861AX
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 2
Number of Bits: 20
Number of Pins: 48
High Level Output Current: -120 mA
Low Level Output Current: 120 mA
Quiescent Current: 10 µA
Propagation Delay: 5 ns
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084749-PI3B16861AX
Product Name OEM Parts - OEM Parts (O - R) - PI3B16861AX
Unlock Full Specs
to access all available technical data

Similar Products