Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084748-PI3B16248BX
Packaging: Tape and Reel
Operating Supply Voltage: 3.3 V
Number of Elements: 2
Number of Bits: 48
Number of Pins: 80
High Level Output Current: -120 mA
Low Level Output Current: 120 mA
Quiescent Current: 20 µA
Propagation Delay: 5 ns
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084748-PI3B16248BX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI3B16248BX |