DIODES Incorporated Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16245VE PI3B16245VE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 274299-PI3B16245VE Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 274299-PI3B16245VE Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16245VE - 274299-PI3B16245VE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16245VE
274299-PI3B16245VE
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16245VE 274299-PI3B16245VE
Manufacturer: Diodes Incorporated Win Source Part Number: 274299-PI3B16245VE Packaging: Tube/Rail Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 274299-PI3B16245VE
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI3B16245VE-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B16245VE-ND
Signal Switches, Multiplexers, Decoders PI3B16245VE-ND
Bus Switch 8 x 1:1 48-SSOP

Bus Switch 8 x 1:1 48-SSOP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3B16245VE
Analog Switch and Multiplexer IC 743-PI3B16245VE
IC BUS SWITCH 8 X 1:1 48SSOP Product overview: PI3B16245VE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B16245VE can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 48SSOP Product overview: PI3B16245VE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B16245VE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B16245VE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B16245VE
Logic - Signal Switches, Multiplexers, Decoders PI3B16245VE
IC BUS SWITCH 8 X 1:1 48SSOP

IC BUS SWITCH 8 X 1:1 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 274299-PI3B16245VE PI3B16245VE-ND 743-PI3B16245VE PI3B16245VE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16245VE Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data