DIODES Incorporated Signal Switches, Multiplexers, Decoders PI3B16224B

Description
Multiplexer/Demultip lexer 12 x 2:1 40-BQSOP
Request a Quote Datasheet
Description
Multiplexer/Demultip lexer 12 x 2:1 40-BQSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI3B16224B-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI3B16224B-ND
Signal Switches, Multiplexers, Decoders PI3B16224B-ND
Multiplexer/Demultip lexer 12 x 2:1 40-BQSOP

Multiplexer/Demultiplexer 12 x 2:1 40-BQSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16224B - 1237344-PI3B16224B - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16224B
1237344-PI3B16224B
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16224B 1237344-PI3B16224B
Manufacturer: Pericom Win Source Part Number: 1237344-PI3B16224B Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1237344-PI3B16224B
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI3B16224B
Analog Switch and Multiplexer IC 743-PI3B16224B
IC MUX/DEMUX 12 X 2:1 40BQSOP Product overview: PI3B16224B from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B16224B can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 12 X 2:1 40BQSOP Product overview: PI3B16224B from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI3B16224B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI3B16224B - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI3B16224B
Logic - Signal Switches, Multiplexers, Decoders PI3B16224B
IC MUX/DEMUX 12 X 2:1 40BQSOP

IC MUX/DEMUX 12 X 2:1 40BQSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PI3B16224B-ND 1237344-PI3B16224B 743-PI3B16224B PI3B16224B
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16224B Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

10 Ohm single-pole double-throw analog switch - 74LVC1G3157GM,132 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
4 suppliers
Quad 3.3V Analog Switch and Multiplexer IC - 743-74CBTLV3125DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1905812P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details