The PI3B16211KE is a 3.3V, hot insertion, 24-bit bus switch designed for high-speed bus switching applications. It features a low on-resistance of 5 ohms, allowing for efficient connection of inputs to outputs with minimal signal degradation. The device supports a fast switching speed with a maximum propagation delay of 4.5 ns, making it suitable for high-performance applications. Operating within a voltage range of 3.0V to 3.6V, the PI3B16211KE is rated for industrial temperature conditions from -40°C to +85°C. It is available in a 56-pin 173-mil wide thin plastic TVSOP package, which is Pb-free and compliant with green standards. The device also permits hot insertion, enhancing its usability in dynamic environments where components may be added or removed without powering down the system. Engineers considering this product should note its robust specifications and suitability for applications requiring reliable and efficient signal switching.
IC BUS SWITCH 12 X 1:1 56TVSOP
Bus Switch 12 x 1:1 56-TVSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | PI3B16211KE | PI3B16211KE |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3.6V | 3.6V; 3V ~ 3.6V |