Manufacturer: Diodes Incorporated
Win Source Part Number: 274285-PI3B16209A
Packaging: Tube/Rail
Type: Bus FET Exchange Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 274285-PI3B16209A |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI3B16209A |
| Supply Voltage (VS) | 3 to 3.6 volts |