USB Switch IC 2 Channel 24-TQFN (3x3)
USB Switch IC 2 Channel 24-TQFN (3x3)
USB Switch IC 2 Channel 24-TQFN (3x3)
ANALOG SWITCH 3V-5V V-QFN3030-24 Product overview: PI3A6386ZLEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-PI3A6386ZLEX can be used for catalog matching and distributor lookup.
USB Switch IC 2 Channel 24-TQFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI3A6386ZLEXDIDKR-ND | 780-PI3A6386ZLEX | PI3A6386ZLEX |
| Product Name | Analog Switches - Special Purpose | 3V 5V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Serial Input | ||
| Switch Type | SPDT | ||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 1.7 volts | |
| Ron | 1 ohms | 1 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |